NEN-ISO 15510
Stainless steels - Chemical composition
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Stainless steels): | 77.140.20 |
scope:
NEN-ISO 15510 lists the chemical compositions of stainless steels agreed by ISO/TC 17/SC 4, mainly on the basis of a composition of the specifications in existing ISO, ASTM, EN, JIS and GB (Chinese) standards. They apply to all wrought product forms, including ingots and semi-finished material.
Document History
NEN-ISO 15510
June 1, 2014
Stainless steels - Chemical composition
NEN-ISO 15510 lists the chemical compositions of stainless steels agreed by ISO/TC 17/SC 4, mainly on the basis of a composition of the specifications in existing ISO, ASTM, EN, JIS and GB (Chinese)...
December 1, 2010
Stainless steels - Chemical composition
This International Standard lists the chemical compositions of stainless steels agreed by ISO/TC 17/SC 4, mainly on the basis of a composition of the specifications in existing ISO, ASTM, EN, JIS and...