NEN-ISO/IEC 14763-3
Information technology - Implementation and operation of customer premises cabling - Part 3: Testing of optical fibre cabling
active
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14763 specifies systems and methods for the inspection and testing of installed optical fibre cabling designed in accordance with premises cabling standards including ISO/IEC 11801, ISO/IEC 24764, ISO/IEC 24702 and ISO/IEC 15018. The test methods refer to existing standards-based procedures where they exist.
Document History
April 1, 2015
Information technology - Implementation and operation of customer premises cabling - Part 3: Testing of optical fibre cabling
A description is not available for this item.
NEN-ISO/IEC 14763-3
July 1, 2014
Information technology - Implementation and operation of customer premises cabling - Part 3: Testing of optical fibre cabling
This part of ISO/IEC 14763 specifies systems and methods for the inspection and testing of installed optical fibre cabling designed in accordance with premises cabling standards including ISO/IEC...
December 1, 2009
Information technology - Implementation and operation of customer premises cabling - Part 3: Testing of optical fibre cabling
A description is not available for this item.
July 1, 2006
Information technology - Implementation and operation of customer premises cabling - Part 3: Testing of optical fibre cabling
This part of ISO/IEC 14763 specifies systems and methods for the inspection and testing of optical fibre cabling designed in accordance with ISO/IEC 11801 or equivalent standards. The test methods...