NEN-EN 752-5

Drain and sewer systems outside buildings - Part 5: Rehabilitation

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1998
Status: inactive
Page Count: 33
ICS Code (External sewage systems): 93.030
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

Is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point where it is discharged into a treatment works or receiving water. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building.

Document History

NEN-EN 752-5
March 1, 1998
Drain and sewer systems outside buildings - Part 5: Rehabilitation
Is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point...
April 1, 1994
Drain and sewer systems outside buildings - Part 5: Rehabilitation
Is applicable to drain and sewer systems, which operate essentially under gravity, from the point where the sewage leaves a building or roof drainage system, or enters a road gully, to the point...

References

Advertisement