NEN-EN-IEC 62141

Helical-scan digital video cassette recording format using 12,65 mm magnetic tape and incorporating MPEG-4 compression - Type D-16 format

active, Most Current
Organization: NEN
Publication Date: 1 July 2006
Status: active
Page Count: 116
ICS Code (Video systems): 33.160.40
scope:

This International Standard specifies the track content, format, and recording method of the data blocks containing compressed video, AES3 audio data, and associated data which form the helical records on 12,65 mm tape in cassettes. This standard supports recording of source picture formats using 1920 × 1080 pixels with the 4:4:4 and 4:2:2 sampling structure specified in SMPTE 274M at the frame rate of 23,98 Hz, 24 Hz, 25 Hz and 29,97 Hz, and using 1280 × 720 pixels with the 4:2:2 sampling structure specified in SMPTE 296M at the frame rates of 50 Hz and 59,94 Hz (see note). This standard also supports recording of 12 channels of AES3 audio data and 3 lines of uncompressed blanking interval data. This standard includes packetizing and shuffling operations supporting picture compression using the DCT and DPCM encoding methods defined by ISO/IEC 14496-2 (MPEG-4 simple studio profile).

Document History

NEN-EN-IEC 62141
July 1, 2006
Helical-scan digital video cassette recording format using 12,65 mm magnetic tape and incorporating MPEG-4 compression - Type D-16 format
This International Standard specifies the track content, format, and recording method of the data blocks containing compressed video, AES3 audio data, and associated data which form the helical...
Advertisement