NEN-EN-ISO 21178

Light conveyor belts - Determination of electrical resistances

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 34
ICS Code (Conveyors): 53.040.10
scope:

This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume resistance perpendicular to the belt plane, and longitudinal and transverse volume resistance parallel to the belt plane. This International Standard also specifies two test methods for determining the surface resistivity and the volume resistivity.

Document History

February 1, 2020
Light conveyor belts - Determination of electrical resistances
This document specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume resistance...
NEN-EN-ISO 21178
May 1, 2013
Light conveyor belts - Determination of electrical resistances
This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume...
December 1, 2006
Light conveyor belts - Determination of electrical resistances
This International Standard specifies test methods for determining the electrical resistances of light conveyor belts according to ISO 21183-1. The resistances are surface resistance, volume...

References

Advertisement