NEN-ISO/IEC 14443-4/A2

Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol - Amendment 2: Bit rates of fc/8, fc/4 and fc/2, protocol activation of PICC Type A and frame size from 512 bytes to 4096 bytes

inactive
Organization: NEN
Publication Date: 1 September 2012
Status: inactive
Page Count: 14
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15

Document History

Cards and security devices for personal identification - Contactless proximity objects - Part 4: Transmission protocol- Amendmennt 1: Dynamic power level management
A description is not available for this item.
August 1, 2020
Cards and security devices for personal identification - Contactless proximity objects - Part 4: Transmission protocol - Amendment 2: Enhancements for harmonization
A description is not available for this item.
July 1, 2018
Cards and security devices for personal identification - Contactless proximity objects - Part 4: Transmission protocol
This document specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol. This...
December 1, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol - Amendment 1: RFU Handling rules
A description is not available for this item.
June 1, 2016
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol
NEN-ISO/IEC 14443-4 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol....
January 1, 2014
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol - Amendment 4: Frame with error correction
A description is not available for this item.
October 1, 2013
Identification cards - Contactless integrated circuit cards - Proximity cards Part 4: Transmission protocol - Amendment 3: Bit rates of 3fc/4, fc, 3fc/2 and 2fc from PCD to PICC
A description is not available for this item.
NEN-ISO/IEC 14443-4/A2
September 1, 2012
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol - Amendment 2: Bit rates of fc/8, fc/4 and fc/2, protocol activation of PICC Type A and frame size from 512 bytes to 4096 bytes
A description is not available for this item.
March 1, 2012
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol - Amendment 1: Exchange of additional parameters
A description is not available for this item.
August 1, 2008
Identification cards - Contactless integrated circuit cards - Proximity cards - Part 4: Transmission protocol
This part of ISO/IEC 14443 specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the...
April 1, 2006
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 4: Transmission protocol - Amendment 1: Handling of reserved fields and values
A description is not available for this item.
May 1, 2001
Identification cards - Contactless integrated circuit(s) cards - Proximity cards - Part 4: Transmission protocol
Specifies a half-duplex block transmission protocol featuring the special needs of a contactless environment and defines the activation and deactivation sequence of the protocol.
Advertisement