NEN-EN-ISO 10893-1
Non-destructive testing of steel tubes - Part 1: Automated electromagnetic testing of seamless and welded (except submerged arc-welded) steel tubes for the verification of hydraulic leaktightness
| Organization: | NEN |
| Publication Date: | 1 April 2011 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This part of ISO 10893 specifies requirements for automated electromagnetic testing of seamless and welded steel tubes, with the exception of submerged arc-welded (SAW) tubes, for verification of hydraulic leaktightness. It is applicable to the inspection of tubes with an outside diameter greater than or equal to 4 mm, when testing with eddy current, and greater than 10 mm when testing with flux leakage method. This part of ISO 10893 can also be applicable to the testing of hollow sections.
Document History