NEN-EN 50131-8

Alarm systems - Intrusion and hold-up systems - Part 8: Security fog devices

pending
Organization: NEN
Publication Date: 1 September 2017
Status: pending
Page Count: 34
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard specifies the requirements for Security Fog Devices connected to an I&HAS. It covers application and performance and also gives the necessary tests and trials to ensure efficiency and reliability of such obscuration devices. This European Standard also gives guidance on the criteria for design, installation, operation and maintenance of Security Fog Devices. A Security Fog Device is not considered to be a component of an I&HAS and no requirements are given relating to the security grade described in EN 50131-1.

Document History

NEN-EN 50131-8
September 1, 2017
Alarm systems - Intrusion and hold-up systems - Part 8: Security fog devices
This European Standard specifies the requirements for Security Fog Devices connected to an I&HAS. It covers application and performance and also gives the necessary tests and trials to ensure...
May 1, 2009
Alarm systems - Intrusion and hold-up systems - Part 8: Security fog device/systems
This European Standard specifies the requirements for security fog systems as a part of an I&HAS. It covers application and performance and also gives the necessary tests and trials to ensure...
December 1, 2007
Alarm system - Intrusion and hold-up systems - Part 8: Security fog device/system
This European Standard specifies the requirements for security fog systems as a part of an I&HAS. It covers application and performance and also gives the necessary tests and trials to ensure...
Advertisement