NEN-ISO 12614-12

Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 12: Rigid fuel line in copper and its alloys

inactive
Organization: NEN
Publication Date: 1 July 2014
Status: inactive
Page Count: 14
ICS Code (Fuel systems): 43.060.40
scope:

ISO 12614-12 specifies tests and requirements for the rigid fuel line in copper, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 12614 is not applicable to the following: a) fuel containers; b) stationary gas engines; c) container mounting hardware; d) electronic fuel management; e) refueling receptacles.

Document History

June 1, 2021
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 12: Rigid fuel line in copper and its alloys
This document specifies tests and requirements for the rigid fuel line in copper and its alloys, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined...
NEN-ISO 12614-12
July 1, 2014
Road vehicles - Liquefied natural gas (LNG) fuel system components - Part 12: Rigid fuel line in copper and its alloys
ISO 12614-12 specifies tests and requirements for the rigid fuel line in copper, a liquefied natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833....
Advertisement