NEN-EN-ISO 22282-4

Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests

inactive
Organization: NEN
Publication Date: 1 June 2012
Status: inactive
Page Count: 38
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This part of ISO 22282 establishes requirements for pumping tests as part of geotechnical investigation service in accordance with EN 1997-1 and EN 1997-2. A pumping test consists in principle of: - drawing down the piezometric surface of the groundwater by pumping from a well (the test well); - measuring the pumped discharge and the water level in the test well and piezometers, before, during and after pumping, as a function of time. This part of ISO 22282 applies to pumping tests performed on aquifers whose permeability is such that pumping from a well can create a lowering of the piezometric head within hours or days depending on the ground conditions and the purpose. It covers pumping tests carried out in soils and rock.

Document History

May 1, 2021
Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests
This document establishes requirements for pumping tests as part of geotechnical investigation service in accordance with EN 1997-1 and EN 1997-2. This document applies to pumping tests performed on...
NEN-EN-ISO 22282-4
June 1, 2012
Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping tests
This part of ISO 22282 establishes requirements for pumping tests as part of geotechnical investigation service in accordance with EN 1997-1 and EN 1997-2. A pumping test consists in principle of: -...
January 1, 2008
Geotechnical investigation and testing - Geohydraulic testing - Part 4: Pumping test
This standard deals with requirements for pumping tests as part of geotechnical investigation service in accordance with EN 1997-1 and prEN 1997-2. A pumping test consists in principle of: - drawing...
Advertisement