NEN - NPR-CEN/TS 15675

Air Quality - Measurements of stationary source emissions - Application of EN ISO/IEC 17025:2005 to periodic measurement

active, Most Current
Organization: NEN
Publication Date: 1 November 2007
Status: active
Page Count: 46
ICS Code (Stationary source emissions): 13.040.40
scope:

This Technical Specification supplements the requirements of EN ISO/IEC 17025:2005, and is suitable for the demonstration of competence of laboratories that undertake periodic measurement of emissions from stationary sources including the taking of representative samples of emissions and subsequent laboratory analysis for gases and for particulate species, the determination of reference quantities such as temperature, pressure, water vapour and oxygen content in the field and the use of portable instruments (such as hand held instruments and transportable instruments used in mobile laboratories) in the field. This Technical Specification is applicable to all laboratories undertaking the periodic measurement of emissions from stationary sources, the calibration of installed automated measuring systems in accordance with EN 14181:2004 and/or the field testing of automated measuring systems for conformity assessment purposes.

Document History

NPR-CEN/TS 15675
November 1, 2007
Air Quality - Measurements of stationary source emissions - Application of EN ISO/IEC 17025:2005 to periodic measurement
This Technical Specification supplements the requirements of EN ISO/IEC 17025:2005, and is suitable for the demonstration of competence of laboratories that undertake periodic measurement of...
Advertisement