NEN-EN-ISO 11117

Gas cylinders - Valve protection caps and valve guards - Design, construction and tests

inactive
Organization: NEN
Publication Date: 1 September 2008
Status: inactive
Page Count: 26
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Gas cylinders): 23.020.35
scope:

This International Standard specifies the requirements for val ve protection caps and guards for gas cylinders. This Internat ional Standard defines tests for checking the mechanical stren gth and physical properties of the valve protection cap or val ve guard. This International Standard applies to protection de vices for valves used on cylinders for liquefied, dissolved or compressed gases. This International Standard excludes protec tion devices for cylinders with a water capacity of 5 l or less and cylinders whereby the protection device is fixed by mean s of lugs welded or brazed to the cylinder, or is welded or br azed directly to the cylinder. This International Standard doe s not cover valve protection for breathing apparatus cylinders . This International Standard does not specify all the require ments that may be necessary to enable the valve protection dev ice to be used for lifting the cylinder.

Document History

December 1, 2019
Gas cylinders - Valve protection caps and guards - Design, construction and tests
This document specifies the requirements for valve protection caps and valve guards used on cylinders for liquefied, dissolved or compressed gases. Valve protection caps and valve guards are some of...
April 1, 2010
Gas cylinders - Valve protection caps and valve guards - Design, construction and tests
A description is not available for this item.
NEN-EN-ISO 11117
September 1, 2008
Gas cylinders - Valve protection caps and valve guards - Design, construction and tests
This International Standard specifies the requirements for val ve protection caps and guards for gas cylinders. This Internat ional Standard defines tests for checking the mechanical stren gth and...
April 1, 2006
Gas cylinders - Valve protection caps and valve guards for industrial and medical gas cylinders - Design, construction and tests
This International Standard specifies the requirements for val ve protection caps and guards for gas cylinders. This Internat ional Standard defines tests for checking the mechanical stren gth and...

References

Advertisement