NEN-ISO 965-5

ISO general purpose metric screw threads - Tolerances - Part 5: Limits of sizes for internal screws threads to mate with hot-dip galvanized external screw threads with maximum size of tolerance position h before galvanizing

active, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 10
ICS Code (Metric screw threads): 21.040.10
scope:

Specifies deviations and limits of sizes for pitch and crest diameters for ISO general purpose metric internal screw threads conforming to ISO 262 having basic profile according to ISO 68-1. Internal screw threads according to this part of ISO 965 are intended to mate with external screw threads with maximum size of tolerance position h before hot-dip galvanizing. The limits of sizes for the tolerance quality specified are derived from tolerances specified in ISO 965-1.

Document History

NEN-ISO 965-5
February 1, 1999
ISO general purpose metric screw threads - Tolerances - Part 5: Limits of sizes for internal screws threads to mate with hot-dip galvanized external screw threads with maximum size of tolerance position h before galvanizing
Specifies deviations and limits of sizes for pitch and crest diameters for ISO general purpose metric internal screw threads conforming to ISO 262 having basic profile according to ISO 68-1. Internal...
Advertisement