NEN-ISO 7079
Core drills with parallel shanks and with Morse taper shanks
| Organization: | NEN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Drills, countersinks, reamers): | 25.100.30 |
scope:
NEN-ISO 7079 specifies the dimensions of core drills with parallel shanks and with Morse taper shanks. It includes two tables for each of the above specified types, giving respectively - the dimensions for the preferred diameter (see Tables 1 and 2), and - the corresponding lengths defined in terms of diameter ranges (see Tables 3 and 4). The tables show only metric dimensions which are alone recommended in the future for this type of drill. Unless otherwise stated, these drills will be right-hand cutting drills.
Document History