NEN-ISO/IEC 8825-6
Information technology - ASN.1 encoding rules: Registration and application of PER encoding instructions
| Organization: | NEN |
| Publication Date: | 1 November 2015 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Presentation layer): | 35.100.60 |
scope:
NEN-ISO/IEC 8825-6: a) specifies the information needed and the format to be used for specifying PER encoding instructions; b) specifies the mechanisms for approving new PER encoding instructions from time to time and the operation of the Registration Authority for PER encoding instructions; c) specifies the means of associating a PER encoding instruction with an ASN.1 type using both type prefixes and an encoding control section.
Document History