NEN - NPR-CLC/TS 50568-8

Electricity metering data exchange - The DLMS/COSEM suite - Part 8: SMITP B-PSK PLC communication profile for neighbourhood networks - Including: The Original-SMITP PLC B-PSK communication profile, The Original-SMITP Local data exchange profile and The Original-SMITP IP communication profile

active, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: active
Page Count: 292
ICS Code (Electricity supply systems): 91.140.50
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification contains 4 profile specifications - the DLMS/COSEM SMITP B-PSK PLC Profile (clause 4) - the Original-SMITP B-PSK PLC Profile (clause 5) - the Original-SMITP IP Profile (clause 6) - the Original-SMITP Local data exchange profile (clause 7) The DLMS/COSEM SMITP B-PSK profile (see Clause 4) defines the use of the CLC/TS 50568-4 communication protocol and methods to access and exchange data modelled by the COSEM objects of EN 62056-6-2 via the EN 62056-5-3 application layer. This clause is in line with the DLMS/COSEM suite as described in EN 62056-1-0. The Original-SMITP Profiles (Clauses 5, 6 and 7) define the use of the CLC/TS 50568-4 communication protocol and methods to access and exchange data modelled by the Original-SMITP Data Model (clause 10) via the Original-SMITP Application Layer (Clause 9). These clauses are not part of the DLMS/COSEM suite as described EN 62056-1-0.

Document History

NPR-CLC/TS 50568-8
May 1, 2015
Electricity metering data exchange - The DLMS/COSEM suite - Part 8: SMITP B-PSK PLC communication profile for neighbourhood networks - Including: The Original-SMITP PLC B-PSK communication profile, The Original-SMITP Local data exchange profile and The Original-SMITP IP communication profile
This Technical Specification contains 4 profile specifications - the DLMS/COSEM SMITP B-PSK PLC Profile (clause 4) - the Original-SMITP B-PSK PLC Profile (clause 5) - the Original-SMITP IP Profile...
Advertisement