NEN-ISO 11258

Iron ores for shaft direct-reduction feedstocks - Determination of the reducibility index, final degree of reduction and degree of metallization

inactive
Organization: NEN
Publication Date: 1 November 2007
Status: inactive
Page Count: 25
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a method to provide a relative measure for evaluating the extent and ease to which oxygen can be removed from iron ores, when reduced under conditions resembling those prevailing in shaft direct-reduction processes. It specifies the determination of the reducibilty, final degree of reduction and degree of metallization. This International Standard is applicable to lump ores and hot-bonded pellets.

Document History

September 1, 2015
Iron ores for shaft direct-reduction feedstocks - Determination of the reducibility index, final degree of reduction and degree of metallization
NEN-ISO 11258 specifies a method to provide a relative measure for evaluating the extent to and ease to which oxygen can be removed from iron ores, when reduced under conditions resembling those...
NEN-ISO 11258
November 1, 2007
Iron ores for shaft direct-reduction feedstocks - Determination of the reducibility index, final degree of reduction and degree of metallization
This International Standard specifies a method to provide a relative measure for evaluating the extent and ease to which oxygen can be removed from iron ores, when reduced under conditions resembling...
Advertisement