NEN-ISO 1217
Displacement compressors - Acceptance tests
inactive
| Organization: | NEN |
| Publication Date: | 1 November 1996 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Compressors and pneumatic machines): | 23.140 |
scope:
Specifies methods for acceptance tests regarding volume rate of flow and power requirements of displacement compressors. It also specifies methods for testing liquid-ring type compressors as in annex A. Specifies the operating and testing conditions which shall be agreed between the manufacturer and purchaser when a full performance test is specified.
Document History
April 1, 2016
Displacement compressors - Acceptance tests - Amendment 1: Calculation of isentropic efficiency and relationship with specific energy
A description is not available for this item.
July 1, 2009
Displacement compressors - Acceptance tests
This International Standard specifies methods for acceptance tests regarding volume rate of flow and power requirements of displacement compressors. It also specifies methods for testing liquid-ring...
NEN-ISO 1217
November 1, 1996
Displacement compressors - Acceptance tests
Specifies methods for acceptance tests regarding volume rate of flow and power requirements of displacement compressors. It also specifies methods for testing liquid-ring type compressors as in annex...
February 1, 1988
Displacement compressors - Acceptance tests
This International Standard specifies methods for acceptance tests, and technical conditions for the supply of displacement compressors including packaged versions. It gives detailed instructions on...