NEN-ISO 2244

Packaging - Complete, filled tansport packages - Horizontal impact tests (horizontal or inclined plane test - Pendulum test)

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1993
Status: inactive
Page Count: 1
ICS Code (Complete, filled transport packages): 55.180.40
scope:

This Standard specifies methods of horizontal impact testing (horizontal or inclined plane test and pendulum test) on a complete, filled transport package. The test may be performed either as a single test to investigate the effects of horizontal impact or as part of a sequence of test designed to measure the ability of a package to withstand a distribution system that includes a horizontal impact hazard.

Document History

NEN-ISO 2244
March 1, 1993
Packaging - Complete, filled tansport packages - Horizontal impact tests (horizontal or inclined plane test - Pendulum test)
This Standard specifies methods of horizontal impact testing (horizontal or inclined plane test and pendulum test) on a complete, filled transport package. The test may be performed either as a...

References

Advertisement