NEN-ISO/IEC 9797-3

Information technology - Security techniques - Message Authentication Codes (MACs) - Part 3: Mechanisms using a universal hash-function

active
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 34
ICS Code (IT Security): 35.030
scope:

This part of ISO/IEC 9797 specifies the following MAC algorithms that use a secret key and a universal hash-function with an n-bit result to calculate an m-bit MAC based on the block ciphers specified in ISO/IEC 18033-3 and the stream ciphers specified in ISO/IEC 18033-4: a) UMAC; b) Badger; c) Poly1305-AES; d) GMAC.

Document History

February 1, 2020
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 3: Mechanisms using a universal hash-function
A description is not available for this item.
NEN-ISO/IEC 9797-3
December 1, 2011
Information technology - Security techniques - Message Authentication Codes (MACs) - Part 3: Mechanisms using a universal hash-function
This part of ISO/IEC 9797 specifies the following MAC algorithms that use a secret key and a universal hash-function with an n-bit result to calculate an m-bit MAC based on the block ciphers...
Advertisement