NEMA ICS 2.9

Industrial Automation Control Products and Systems: Starters, Contactors, and Overload Relays Rated Not More Than 2000 Volts AC or 750 Volts DC - Part 9 - AC Vacumm-Break Magnetic Controllers Rated 1500 Volts AC

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2002
Status: inactive
Page Count: 51
scope:

The standards in this part apply to magnetically-operated, full-voltage vacuum-break, non-combination controllers rated 1500 volts for both motor and non-motor loads. The motor-rated controllers are full-voltage for use with squirrel-cage and wound-rotor induction motors. The non-motor loads may be single or three-phase transformer, capacitor, heating or lighting loads.

 

Document History

January 1, 2002
Industrial Automation Control Products and Systems: Starters, Contactors, and Overload Relays Rated not more than 2000 Volts AC or 750 Volts DC - Part 9 AC Vacuum-Break Magnetic Controllers Rated 1500 Volts AC
The standards in this part apply to magnetically-operated, full-voltage vacuum-break, noncombination controllers rated 1500 volts for both motor and non-motor loads. The motor-rated controllers are...
January 1, 2002
Industrial Automation Control Products and Systems: Starters, Contactors, and Overload Relays Rated Not More Than 2000 Volts AC or 750 Volts DC - Part 9 - AC Vacumm-Break Magnetic Controllers Rated 1500 Volts AC
The standards in this part apply to magnetically-operated, full-voltage vacuum-break, non-combination controllers rated 1500 volts for both motor and non-motor loads. The motor-rated controllers are...
NEMA ICS 2.9
January 1, 2002
Industrial Automation Control Products and Systems: Starters, Contactors, and Overload Relays Rated Not More Than 2000 Volts AC or 750 Volts DC - Part 9 - AC Vacumm-Break Magnetic Controllers Rated 1500 Volts AC
The standards in this part apply to magnetically-operated, full-voltage vacuum-break, non-combination controllers rated 1500 volts for both motor and non-motor loads. The motor-rated controllers are...
Advertisement