NEN-EN-IEC 61400-12-1

Wind turbines - Part 12-1: Power performance measurements of electricity producing wind turbines

inactive
Organization: NEN
Publication Date: 1 June 2006
Status: inactive
Page Count: 104
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 61400 specifies a procedure for measuring the power performance characteristics of a single wind turbine and applies to the testing of wind turbines of all types and sizes connected to the electrical power network. In addition, this standard describes a procedure to be used to determine the power performance characteristics of small wind turbines (as defined in IEC 61400-2) when connected to either the electric power network or a battery bank. The procedure can be used for performance evaluation of specific turbines at specific locations, but equally the methodology can be used to make generic comparisons between different turbine models or different turbine settings. The wind turbine power performance characteristics are determined by the measured power curve and the estimated annual energy production (AEP). The measured power curve is determined by collecting simultaneous measurements of wind speed and power output at the test site for a period that is long enough to establish a statistically significant database over a range of wind speeds and under varying wind and atmospheric conditions. The AEP is calculated by applying the measured power curve to reference wind speed frequency distributions, assuming 100 % availability. The standard describes a measurement methodology that requires the measured power curve and derived energy production figures to be supplemented by an assessment of uncertainty sources and their combined effects.

Document History

March 1, 2023
Wind energy generation systems - Part 12-1: Power performance measurements of electricity producing wind turbines
This part of IEC 61400 specifies a procedure for measuring the power performance characteristics of a single wind turbine and applies to the testing of wind turbines of all types and sizes connected...
Wind energy generation systems - Part 12- 1: Power performance measurement of electricity producing wind turbines
A description is not available for this item.
Wind energy generation systems - Part 12-1: Power performance measurements of electricity producing wind turbines
A description is not available for this item.
January 1, 2020
Wind energy generation systems - Part 12-1: Power performance measurement of electricity producing wind turbines
A description is not available for this item.
June 1, 2017
Wind power generation systems - Part 12-1: Power performance measurement of electricity producing wind turbines
NEN-EN-IEC 61400-12-1 specifies a procedure for measuring the power performance characteristics of a single wind turbine and applies to the testing of wind turbines of all types and sizes connected...
NEN-EN-IEC 61400-12-1
June 1, 2006
Wind turbines - Part 12-1: Power performance measurements of electricity producing wind turbines
This part of IEC 61400 specifies a procedure for measuring the power performance characteristics of a single wind turbine and applies to the testing of wind turbines of all types and sizes connected...
Advertisement