NEN 10072-1

Rotating electrical machines - Dimensions and output powers - Part 1: Frame numbers 56 to 400 and flange numbers 55 to 1080

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1991
Status: inactive
Page Count: 134
ICS Code (Motors): 29.160.30
scope:

This part of IEC 72 covers the majority of rotating electrical machines for industrial purposes within the dimension range:Foot-mounted: - shaft-heights: 56 mm to 400 mm Flange-mounted: - pitch circle diameter of flange: 55 mm to 1080 mm. It gives tables of fixing dimensions, shaft extension dimensions and output powers. Maximum permissible torques for continuous duty on a.c. motors are listed for various shaft diameters.

Document History

NEN 10072-1
November 1, 1991
Rotating electrical machines - Dimensions and output powers - Part 1: Frame numbers 56 to 400 and flange numbers 55 to 1080
This part of IEC 72 covers the majority of rotating electrical machines for industrial purposes within the dimension range:Foot-mounted: - shaft-heights: 56 mm to 400 mm Flange-mounted: - pitch...

References

Advertisement