NEN 10127-6/A1
Miniature fuses - Part 6: Fuse-holders for miniature fuse-links
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 1996 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
Document History
NEN 10127-6/A1
May 1, 1996
Miniature fuses - Part 6: Fuse-holders for miniature fuse-links
A description is not available for this item.
August 1, 1994
Miniature fuses - Part 6: Fuseholders for miniature cartridge fuse-links
Is applicable to fuse-holders according to IEC 127-2 and IEC 127-3 with a maximum rated current of 16A and a maximum rated voltage of 1500 V d.c. or 1000 V a.c. and for use up to 2000 m above...