NEN 10326-8

Printed boards - Part 8: Specification for single and double sided flexible printed boards with through connections

active, Most Current
Organization: NEN
Publication Date: 1 July 1991
Status: active
Page Count: 40
ICS Code (Printed circuits and boards): 31.180
scope:

This standard is applicable to single and double sided flexible printed boards with through connections irrespective of their method of manufacture. It is intended as a basis on which agreements between purchaser and vendor can be made. This specification is not applicable to flat cables. To define the characteristics to be assessed, the test methods to be used and to establish uniform requirements for judging properties and dimensions.

Document History

NEN 10326-8
July 1, 1991
Printed boards - Part 8: Specification for single and double sided flexible printed boards with through connections
This standard is applicable to single and double sided flexible printed boards with through connections irrespective of their method of manufacture. It is intended as a basis on which agreements...
Advertisement