NEN 10432-1
Safety specifications for incandescent lamps - Part 1: Tungsten filament lamps for domestic and similar general lighting purposes
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| ICS Code (Incandescent lamps): | 29.140.20 |
scope:
Specifies the safety and interchangeability requirements of lamps having rated wattage up to and including 200 W, rated voltage of 50 V to 250 V inclusive, bulbs of the A, B, C, G, M, P, PS, PAR or R shapes or other bulb shapes where the lamps are intended to serve the same purpose as lamps with the foregoing bulb shapes, bulbs with all kinds of finishes, caps B15d, B22d, E12, E14, E17, E26, E26d, E26/5039, E27 or E27/5139. Also specifies the method a manufacturer should use to show conformity to this standard. Requirements for batch testing are included.
Document History