NEN 10584-2

Thermocouples - Part 2: Measuring tolerances

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1993
Status: inactive
Page Count: 14
ICS Code (Temperature-measuring instruments): 17.200.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This standard contains the manufacturing tolerances for both noble and base metal thermocouples manufactured in accordance with e.m.f.-temperature relationships of Part 1 of the standard. The tolerance values are for a thermocouple manufactured from wires, normally in the diameter range 0.25 mm to 3 mm, as delivered to the user and do not allow for calibration drift during use.

Document History

NEN 10584-2
September 1, 1993
Thermocouples - Part 2: Measuring tolerances
This standard contains the manufacturing tolerances for both noble and base metal thermocouples manufactured in accordance with e.m.f.-temperature relationships of Part 1 of the standard. The...

References

Advertisement