NEN 10721-2-1

Classification of environmental conditions - Part 2: Environmental conditions appearing in nature - Temperature and humidity

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1988
Status: inactive
Page Count: 68
ICS Code (Environmental testing): 19.040
scope:

This part of the standard presents types of open-air climate in terms of temperature and humidity. It is intended to be used as part of the background material when selecting appropriate temperature and humidity severities for product applications. The climates cover all areas of the world, excluding the Central Antartic and high altitudes (above 5000 m). To define a limited number of types of open-air climate, in terms of temperature and humidity, which satisfactorily represent the conditions most frequently met by products while being transported, stored, installed and used.

Document History

NEN 10721-2-1
June 1, 1988
Classification of environmental conditions - Part 2: Environmental conditions appearing in nature - Temperature and humidity
This part of the standard presents types of open-air climate in terms of temperature and humidity. It is intended to be used as part of the background material when selecting appropriate temperature...

References

Advertisement