NEN 10917-2-2
Modular order for the development of mechanical structures for electronic equipment practices - Part 2: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Section 2: Detail specification - Dimensions for subracks, chassis, backplanes, front panels and plug-in units
| Organization: | NEN |
| Publication Date: | 1 August 1996 |
| Status: | active |
| Page Count: | 76 |
| ICS Code (Mechanical structures for electronic equipment): | 31.240 |
scope:
Is to be used in whole or in part in all fields of electronics where devices and systems are designed according to the sectional specification IEC 917-2. The purpose is the specification of dimensions which will ensure mechanical interchangeability (based on one of the subrack systems taken from IEC 917-2;however, all subrack systems being valid, provided the relationship between the dimensions is maintained).
Document History