NEN 10936
Shipborne radar - Operational and performance requirements - Methods of test and required test results
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
| ICS Code (Radiocommunications in general): | 33.060.01 |
scope:
Lays down the performance and type testing of shipborne radar required by Regulation 12 of Chapter V, of the International Convention for the Safety of Life at Sea 1974, as amended, and which is associated with IEC 945. The radio frequency of operation with the equipment shall at all times be within the limit defined in the Radio Regulations. Section One is based on IMO Resolution A.477. Appendix A describes a method for relating the radar cross-section (echoing area) of one radar target with another.
Document History