NEN 11146-1

Video cameras (PAL/SECAM/NTSC) - Methods of measurement - Part 1: non-broadcast single-sensor cameras

active, Most Current
Organization: NEN
Publication Date: 1 October 1996
Status: active
Page Count: 198
ICS Code (Video systems): 33.160.40
scope:

Is applicable to the assessment of performance of non-broadcast colour video cameras equipped with a single-tube or solid-state imager. Defines test patterns and measurement conditions, so as to make possible the comparison of the results of measurements. The method of measurement is designed to make possible the assessment of the performance of the camera by using the lens input and any electrical output terminals of the device.

Document History

NEN 11146-1
October 1, 1996
Video cameras (PAL/SECAM/NTSC) - Methods of measurement - Part 1: non-broadcast single-sensor cameras
Is applicable to the assessment of performance of non-broadcast colour video cameras equipped with a single-tube or solid-state imager. Defines test patterns and measurement conditions, so as to make...
Advertisement