NEN 6641

Sludge - Determination of the sum of ammoniacal and organically bound nitrogen according to Kjeldahl after mineralization with selenium

inactive, Most Current
Organization: NEN
Publication Date: 1 September 1983
Status: inactive
Page Count: 4
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

This standard specifies a method to determine the sum of the contents of ammonical nitrogen and organically bound nitrogen. It applies to sludge, such as sewage sludge, sediments and suspended matter in waste water and surface water. Aromatic and heterocyclic nitrogen compounds are not fully determined. Inorganic nitrate and nitrite as well as some metals may interfere with the determination.

Document History

NEN 6641
September 1, 1983
Sludge - Determination of the sum of ammoniacal and organically bound nitrogen according to Kjeldahl after mineralization with selenium
This standard specifies a method to determine the sum of the contents of ammonical nitrogen and organically bound nitrogen. It applies to sludge, such as sewage sludge, sediments and suspended matter...
Advertisement