NEN 7343

Leaching characteristics of solid earthy and stony building and waste materials - Leaching tests - Determination of the leaching of inorganic components from granular materials with the column test

inactive
Organization: NEN
Publication Date: 1 January 1995
Status: inactive
Page Count: 12
ICS Code (Solid wastes): 13.030.10
ICS Code (Construction materials in general): 91.100.01
scope:

Describes the column test to determine the leaching of inorganic components from solid earthy and stony materials and wastes as a function of the value of L/S, over a range varying from 0,1 l to 10 l per kg of dry matter. For an itemized list of the materials with which experience has been acquired with the execution of the column test has been tested in a round-robin test according to NEN-ISO 5725 and for which the precision in terms of repeatability and reproducibility is described, reference is made to NEN 7340 and annex A.

Document History

January 1, 1995
Leaching characteristics of solid earthy and stony building and waste materials - Leaching tests - Determination of the leaching of inorganic components from granular materials with the column test
Describes the column test to determine the leaching of inorganic components from solid earthy and stony materials and wastes as a function of the value of L/S, over a range varying from 0,1 l to 10 l...
NEN 7343
January 1, 1995
Leaching characteristics of solid earthy and stony building and waste materials - Leaching tests - Determination of the leaching of inorganic components from granular materials with the column test
Describes the column test to determine the leaching of inorganic components from solid earthy and stony materials and wastes as a function of the value of L/S, over a range varying from 0,1 l to 10 l...
Advertisement