NEN-EN 1093-4
Safety of machines - Evaluation of the emission of airborne hazardous substances - Part 4: Capture efficiency of an exhaust system - Tracer method
| Organization: | NEN |
| Publication Date: | 1 April 1996 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Stationary source emissions): | 13.040.40 |
scope:
Describes a method for the measurement of the capture efficiency of an exhaust system installed on a machine. This method is based on a tracer technique and may be operated in all types of test environment (bench, room and field, see prEN 1093-1). This technique is applicable only if the tracer shows comparable aerodynamic behaviour with the real pollutant) The measurement of the capture efficiency of an exhaust system can serve for: a) the evaluation of the performance of an exhaust system of a machine; b) the evaluation of the improvement of an exhaust system; c) the comparison of exhaust systems for machines of similar design; d) the ranking of exhaust systems according to their capture efficiency; e) the determination of the air flow rate of an exhaust system to achieve a given level of capture efficiency; f) the determination of the state of the art of exhaust systems for machines with respect to the capture efficiency.
Document History