NEN-EN 115

Safety rules for the construction and installation of escalators and passenger conveyors

inactive
Organization: NEN
Publication Date: 1 March 1995
Status: inactive
ICS Code (Lifts. Escalators): 91.140.90
scope:

Is applicable for all new escalators and passenger conveyors (pallet or belt types). Existing escalators and passenger conveyors are not subject to this standard. It is, however, recommended that they be adapted to this standard. If some dimensions of this standard cannot be kept due to structural conditions in existing buildings, it has to be defined in the individual case which alternative requirements are necessary.

Document History

May 1, 2005
Safety rules for the construction and installation of escalators and moving walks
This standard is applicable for new escalators and moving walks (pallet or belt type) as defined in Clause 3. This standard deals with all significant hazards, hazardous situations and events...
September 1, 2004
Safety rules for the construction and installation of escalators and passenger conveyors
A description is not available for this item.
March 1, 1998
Safety rules for the construction and installation of escalators and passenger conveyors (includes amendment A1:1998)
Is applicable for all new escalators and passenger conveyors (pallet or belt types). Existing escalators and passenger conveyors are not subject to this standard. It is, however, recommended that...
March 1, 1998
Safety rules for the construction and installation of escalators and passenger conveyors (includes amendment A1:1998)
Is applicable for all new escalators and passenger conveyors (pallet or belt types). Existing escalators and passenger conveyors are not subject to this standard. It is, however, recommended that...
July 1, 1997
Safety rules for the construction and installation of escalators and passenger conveyors
Is applicable for all new escalators and passenger conveyors (pallet or belt types). Existing escalators and passenger conveyors are not subject to this standard. It is, however, recommended that...
NEN-EN 115
March 1, 1995
Safety rules for the construction and installation of escalators and passenger conveyors
Is applicable for all new escalators and passenger conveyors (pallet or belt types). Existing escalators and passenger conveyors are not subject to this standard. It is, however, recommended that...
May 1, 1992
Safety rules for the construction and installation of escalators and passenger conveyors
Is applicable for all new escalators and passenger conveyors (pallet or belt types). Existing escalators and passenger conveyors are not subject to this standard. It is, however, recommended that...

References

Advertisement