NEN-EN 1158

Building hardware - Door coordinator devices - Specifications and test methods

active
Organization: NEN
Publication Date: 1 March 1997
Status: active
Page Count: 22
ICS Code (Building accessories): 91.190
scope:

Specifies requirements for door coordinator devices for double leaf swing doors fitted with door closers, and includes both separately mounted devices and mechanisms incorporated in door closers. Door coordinator devices are used where it is necessry to ensure the correct sequence of closing of double leaf swing doors. Example: Doors with rebated meeting stiles. Door coordinator devices manufactured to this standard are the only recommended means of providing sequential closing of double leaf swing fire/smoke doors incorporating rebated meeting stiles. Door coordinator devices for use on fire/smoke doors need additional attributes in order to contribute actively to meeting the essential requirements of safety in case of fire, either independently or as part of a complete door assembly. These additional requirements for door coordinator devices for use on a fire/smoke door assembly are specified in normative annex A.

Document History

November 1, 2006
Building hardware - Door cordinator devices - Requirements and test met hods
A description is not available for this item.
February 1, 2003
Building hardware - Door cordinator devices - Requirements and test met hods
A description is not available for this item.
June 1, 2002
Building hardware - Door coordinator devices - Requirements and test methods
A description is not available for this item.
NEN-EN 1158
March 1, 1997
Building hardware - Door coordinator devices - Specifications and test methods
Specifies requirements for door coordinator devices for double leaf swing doors fitted with door closers, and includes both separately mounted devices and mechanisms incorporated in door closers....
November 1, 1993
Building hardware - Door coordinator devices - Specifications and test methods
Specifies requirements for door coordinator devices for double leaf swing doors fitted with door closers, and includes both separately mounted devices and mechanisms incorporated in door closers....

References

Advertisement