NEN-EN 12195-2
Load restraint assemblies on road vehicles - Safety - Part 2: Web lashing made from man-made fibres
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Freight distribution of goods): | 55.180 |
| ICS Code (Storage equipment): | 53.080 |
| ICS Code (Other standards related to freight distribution of goods): | 55.180.99 |
scope:
Specifies safety requirements for web lashing made from man-made fibres with flat woven webbings for multiple use and of lashing combinations with woven webbings for the safe surface transport of goods on road vehicles, e.g. trucks and trailers which are used on roads or located on vessels or on rail wagons and/or combinations thereof;- includes only tensioning devices to be hand driven with a maximum hand force of 500 N; - specifies methods for testing of web lashing for securing of loads; - deals with the significant hazards which could occur when web lashings are in use as intended and under conditions foreseen by the manufacturer - includes composite load restraint assemblies also for the same purpose as above.
Document History