NEN-EN 12311-2

Flexible sheets for waterproofing - Determination of tensile properties - Part 2: Plastic and rubber sheets for roof waterproofing

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 12
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies test methods for the determination of the tensile properties of plastic and rubber sheets for roof waterproofing:

Document History

June 1, 2013
Flexible sheets for waterproofing - Determination of tensile properties - Part 2: Plastic and rubber sheets for roof waterproofing
This European Standard specifies test methods for the determination of the tensile properties of plastic and rubber sheets for roof waterproofing.
October 1, 2012
Flexible sheets for waterproofing - Determination of tensile properties - Part 2: Plastic and rubber sheets for roof waterproofing
This European Standard specifies test methods for the determination of the tensile properties of plastic and rubber sheets for roof waterproofing.
July 1, 2010
Flexible sheets for waterproofing - Determination of tensile properties - Part 2: Plastic and rubber sheets for roof waterproofing
This European Standard specifies a method for determining the resistance to shearing of joints between two adjacent sheets of the same plastic or rubber sheets for roof waterproofing.
NEN-EN 12311-2
February 1, 2010
Flexible sheets for waterproofing - Determination of tensile properties - Part 2: Plastic and rubber sheets for roof waterproofing
This European Standard specifies test methods for the determination of the tensile properties of plastic and rubber sheets for roof waterproofing:
July 1, 2009
Flexible sheets for waterproofing - Determination of tensile properties - Part 2: Plastic and rubber sheets for roof waterproofing
This European Standard specifies a method for determining the resistance to shearing of joints between two adjacent sheets of the same plastic or rubber sheets for roof waterproofing.
October 1, 2000
Flexible sheets for waterproofing - Determination of tensile properties. Part 2: Plastic and rubber sheets for roof waterproofing
Specifies two methods for the determination of the tensile properties of plastic and rubber sheets for roof waterproofing. Method A is based on EN ISO 1421, is the preferred method which should be...
Advertisement