NEN-EN 1232
Workplace atmospheres - Pumps for personal sampling of chemical agents - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Pumps): | 23.080 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
scope:
Specifies performance requirements for battery powered pumps used for personal sampling of chemical agents in the workplace atmosphere. It also specifies the methods of laboratory type testing for determination of the performance characteristics under prescribed laboratory conditions. This standard is applicable to pumps whose nominal volumetric flow rate is within the range 5 ml/min to 5 l/min and which are used together with sampling devices typical for such flow rates for the sampling of gases, vapours, dusts, fumes, mists and fibres. This standard is not applicable to pumps with a flow rate outside this range or for pumps which are used with sampling devices whose flow resistance significantly exceeds the values for back pressure listed in 4.6 and 4.7. This standard is equally applicable to pumps with a constant flow rate and to stroke pumps with a constant stroke volume. Sampling pumps are classified according to their intended use: - Type P: pumps for personal sampling of particulate matter; - Type G: pumps for personal sampling of gases and vapours.
Document History