NEN-EN 12441-7

Zinc and zinc alloys - Chemical analysis - Part 7: Determination of tin - Flame atomic absorption spectrometric method after extraction

active, Most Current
Organization: NEN
Publication Date: 1 January 2005
Status: active
Page Count: 17
ICS Code (Chemical analysis of metals): 77.040.30
ICS Code (Lead, zinc, tin and their alloys): 77.120.60
scope:

This document specifies a flame atomic absorption spectrometric method after extraction for the determination of tin in zinc and zinc alloys. It is applicable to the products specified in EN 988, EN 1179, EN 1774 and EN 12844. It is suitable for the determination of tin contents (mass fractions) between 0,000 5 % and 0,005 %.

Document History

NEN-EN 12441-7
January 1, 2005
Zinc and zinc alloys - Chemical analysis - Part 7: Determination of tin - Flame atomic absorption spectrometric method after extraction
This document specifies a flame atomic absorption spectrometric method after extraction for the determination of tin in zinc and zinc alloys. It is applicable to the products specified in EN 988, EN...
June 1, 2003
Zinc and zinc alloys - Chemical analysis - Part 7: Determination of tin - Flame atomic absorption spectrometric method after extraction
This document specifies a flame atomic absorption spectrometric method after extraction for the determination of tin in zinc and zinc alloys. It is applicable to the products specified in EN 988, EN...
November 1, 1997
Zinc and zinc alloys - Chemical analysis - Part 7: Determination of tin by atomic absorption spectrometry/hydride generation
This document specifies a flame atomic absorption spectrometric method after extraction for the determination of tin in zinc and zinc alloys. It is applicable to the products specified in EN 988, EN...
Advertisement