NEN-EN 12560-7

Flanges and their joints - Gaskets for Class designated flanges - Part 7: Covered metal jacketed gaskets for use with steel flanges

active, Most Current
Organization: NEN
Publication Date: 1 June 2004
Status: active
Page Count: 21
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

This European Standard specifies the construction, dimensions and marking of covered metal jacketed gaskets for use with flanges complying with prEN 1759-1 for Class 150, Class 300, Class 600, Class 900. Class 1 500 for sizes up to and including NPS 24, and for Class designation 2 500 up to and including NPS 12. This European Standard does not extend to covered metal jacketed based heat exchanger gaskets with pass bars or large vessel gaskets but, in the lack of a dedicated document for such gaskets, the principles set down may be applied to them.

Document History

NEN-EN 12560-7
June 1, 2004
Flanges and their joints - Gaskets for Class designated flanges - Part 7: Covered metal jacketed gaskets for use with steel flanges
This European Standard specifies the construction, dimensions and marking of covered metal jacketed gaskets for use with flanges complying with prEN 1759-1 for Class 150, Class 300, Class 600, Class...
October 1, 2001
Flanges and their joints - Dimensions of gaskets for Class designated flanges - Part 7: Covered metal jacketed gaskets for use with steel flanges
This European Standard specifies the construction, dimensions and marking of covered metal jacketed gaskets for use with flanges complying with prEN 1759-1 for Class 150, Class 300, Class 600, Class...
Advertisement