NEN-EN 1263-1

Temporary works equipment - Safety nets - Part 1: Safety requirements, test methods

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 47
ICS Code (Protection against falling and slipping): 13.340.60
scope:

NEN-EN 1263-1 applies to safety nets and their accessories for use in construction and assembly work to protect from deeper fall. It specifies safety requirements and test methods and is based on the performance characteristics of polypropene and polyamide fibres. Materials used in nets should have no significant reduction in mechanical properties between -10 °C and +40 °C. This European Standard is not applicable to the installation of safety nets. For a European Standard covering the installation of safety nets, see EN 1263-2.

Document History

NEN-EN 1263-1
December 1, 2014
Temporary works equipment - Safety nets - Part 1: Safety requirements, test methods
NEN-EN 1263-1 applies to safety nets and their accessories for use in construction and assembly work to protect from deeper fall. It specifies safety requirements and test methods and is based on the...
December 1, 2012
Safety nets - Part 1: Safety requirements, test methods
NEN-EN 1263-1 applies to safety nets and their accessories for use in construction and assembly work to protect from deeper fall. It specifies safety requirements and test methods and is based on the...
May 1, 2002
Safety nets - Part 1: Safety requirements, test methods
Applies to safety nets and their accessories for use in construction and assembly work to protect from deeper fall. It specifies safety requirements and test methods and is based on the performance...
June 1, 2001
Safety nets - Part 1: Safety requirements, test methods
Applies to safety nets and their accessories for use in construction and assembly work to protect from deeper fall. It specifies safety requirements and test methods and is based on the performance...
April 1, 1997
Safety nets - Part 1: Safety requirements, test methods
Is applicable to safety nets and their accessories for use in construction, scaffolding, falsework and assembly work and specifies safety requirements and test methods. Is not applicable to the...
January 1, 1994
Safety nets - Part 1: Product specifications, test methods
Is applicable to safety nets and their accessories for use in construction, scaffolding, falsework and assembly work and specifies safety requirements and test methods. Is not applicable to the...
Advertisement