NEN-EN 12920+A1
Characterization of waste - Methodology for the determination of the leaching behaviour of waste under specified conditions
| Organization: | NEN |
| Publication Date: | 1 September 2008 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Wastes in general): | 13.030.01 |
scope:
This standard specifies a methodology for the determination of the leaching behaviour of waste under specified conditions (i.e. for a specified scenario including a specified time frame) in order to provide a solution to a defined problem. This applies to disposal and recovery scenarios. The external conditions which have a direct influence on the release of constituents from waste are considered. Migration of constituents leached from the disposal or the recovery site into the surrounding environment is not considered. Also the assessment of toxicity to humans or ecological impacts on flora and fauna as a secondary effect after release of constituents from the waste is not considered.
Document History