NEN-EN 1307

Textile floor coverings - Classification of pile carpets

inactive
Organization: NEN
Publication Date: 1 October 2002
Status: inactive
Page Count: 25
ICS Code (Floor coverings): 97.150
scope:

This European Standard specifies the requirements for classification of all wall-to-wall pile carpets and pile carpet tiles (see ISO 2424) into use classes in respect of wear and appearance retention and classes for luxury rating. This standard is also applicable to pile carpet tiles, the additional requirements for which are given in annex A. This standard is not applicable to needled carpets or to rugs. This standard refers to the classification as defined in EN 685

Document History

April 1, 2017
Textile floor coverings - Classification
A description is not available for this item.
January 1, 2016
Textile floor coverings - Classification
NEN-EN 1304+A1 specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or more of...
June 1, 2015
Textile floor coverings - Classification
A description is not available for this item.
May 1, 2014
Textile floor coverings - Classification
NEN-EN 1307 specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or more of the...
September 1, 2012
Textile floor coverings - Classification
NEN-EN 1307 specifies the requirements for classification of all textile floor coverings and carpet tiles, excluding rugs and runners (see ISO 2424) into use classes with regard to one or more of the...
June 1, 2008
Textile floor coverings - Classification of pile carpets
This European Standard specifies the requirements for classification of all wall-to-wall pile carpets and pile carpet tiles (see ISO 2424) into use classes in respect of wear and appearance retention...
September 1, 2006
Textile floor coverings - Classification of pile carpets
This European Standard specifies the requirements for classification of all wall-to-wall pile carpets and pile carpet tiles (see ISO 2424) into use classes in respect of wear and appearance retention...
March 1, 2005
Textile floor coverings - Classification of pile carpet
This European Standard specifies the requirements for classification of all wall-to-wall pile carpets and pile carpet tiles (see ISO 2424) into use classes in respect of wear and appearance retention...
NEN-EN 1307
October 1, 2002
Textile floor coverings - Classification of pile carpets
This European Standard specifies the requirements for classification of all wall-to-wall pile carpets and pile carpet tiles (see ISO 2424) into use classes in respect of wear and appearance retention...
February 1, 1997
Textile floor coverings - Classification of pile carpets
This standard describes and specifies wall to wall pile carpets and tiles including use-classification according to wear and appearance retention and a classification for luxury rating. This standard...
March 1, 1994
Classification of pile carpets
This standard describes and specifies wall to wall pile carpets and tiles including use-classification according to wear and appearance retention and a classification for luxury rating. This standard...
Advertisement