NEN-EN 13465

Calculation methods for the determination of air flow rates in dwellings

inactive
Organization: NEN
Publication Date: 1 March 1999
Status: inactive
Page Count: 46
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

This European Standard specifies methods to calculate basic whole house air flow rates for single family houses and individual apartments up to the size of approximately 1 000 m3. This European Standard may be used for applications such as energy loss calculations, heat load calculations and indoor air quality evaluations. The same basic method apply for these different applications, the input parameter values being selected according to the requirements of the specific application. This standard covers natural, mechanical extract and balanced ventilation systems. Flows due to window opening are also considered, but only as a single sided effect (i.e. no cross ventilation). Therefore, the application is limited mainly to the heating season.

Document History

January 1, 2004
Ventilation of buildings - Calculation methods for the determination of air flow rates in dwellings
This European Standard specifies methods to calculate basic whole house air flow rates for single family houses and individual apartments up to the size of approximately 1 000 m3. This European...
NEN-EN 13465
March 1, 1999
Calculation methods for the determination of air flow rates in dwellings
This European Standard specifies methods to calculate basic whole house air flow rates for single family houses and individual apartments up to the size of approximately 1 000 m3. This European...
Advertisement