NEN-EN 13648-1

Cryogenic vessels - Safety devices for protection against excessive pressure - Part 1: Safety valves for cryogenic service

active, Most Current
Organization: NEN
Publication Date: 1 December 2008
Status: active
Page Count: 18
ICS Code (Cryogenic vessels): 23.020.40
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the requirements for the design, manufacture and testing of safety valves for cryogenic service, that is to say for operation with cryogenic fluids (as defined in EN 1251-1) below - 10 °C in addition to operation at ambient temperature. It is a requirement of this European Standard that the valves comply with EN ISO 4126-1 or EN ISO 4126-4. In the event of different requirements, the requirements for cryogenic service are applied. This European Standard is restricted to valves not exceeding a size of DN 100 for category B. The valves of category A are limited to DN 25 and set pressures up to 40 bars. Both categories are designed to relieve single phase vapours or gases. A valve can be specified, constructed and tested such that it is suitable for use with more than one gas or with mixtures of gases.

Document History

NEN-EN 13648-1
December 1, 2008
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 1: Safety valves for cryogenic service
This European Standard specifies the requirements for the design, manufacture and testing of safety valves for cryogenic service, that is to say for operation with cryogenic fluids (as defined in EN...
February 1, 2007
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 1: Safety valves for cryogenic service
This European Standard specifies the requirements for the design, manufacture and testing of safety valves for cryogenic service, that is to say for operation with cryogenic fluids (as defined in EN...
June 1, 2002
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 1: Safety valves for cryogenic service
Specifies the requirements for the design, manufacture and testing of safety valves for cryogenic service, i.e. for operation with cryogenic fluids below -10°C in addition to operation at ambient...
June 1, 2002
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 1: Safety valves for cryogenic service
Specifies the requirements for the design, manufacture and testing of safety valves for cryogenic service, i.e. for operation with cryogenic fluids below -10°C in addition to operation at ambient...
July 1, 1999
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 1: Safety valves for cryogenic service
Specifies the requirements for the design, manufacture and testing of safety valves for cryogenic service, i.e. for operation with cryogenic fluids below -10°C in addition to operation at ambient...

References

Advertisement