NEN-EN 14035-21

Fireworks - Part 21: Jumping ground spinners - Specification and test methods

inactive
Organization: NEN
Publication Date: 1 September 2003
Status: inactive
Page Count: 27
ICS Code (Equipment for drilling and mine excavation): 73.100.30
scope:

This European Standard specifies requirements for the construction, performance, primary packaging and labelling of jumping ground spinners and the corresponding test methods. It is applicable to fireworks which are classified as jumping ground spinners of category 2 in EN 14035-2. It is not applicable to jumping ground spinners containing any report charge. It is not applicable to jumping ground spinners containing pyrotechnic composition that includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II); - mixtures of chlorates with sulfur; - mixtures of chlorates with sulfides; - lead or lead compounds; - mercury compounds; - white phosphorus; - picrates or picric acid; - potassium chlorate with a mass fraction of bromates greater than 0,15 %; - sulfur with an acidity, expressed as mass fraction of sulfuric acid, greater than 0,002 %; - zirconium with a particle size of less than 40 µm. Schemes for type testing of jumping ground spinners and batch testing of jumping ground spinners are specified in Annex A and Annex B respectively.

Document History

November 1, 2005
Fireworks - Part 21: Jumping ground spinners - Specification and test methods
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of jumping ground spinners and the corresponding test methods. It is applicable to...
NEN-EN 14035-21
September 1, 2003
Fireworks - Part 21: Jumping ground spinners - Specification and test methods
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of jumping ground spinners and the corresponding test methods. It is applicable to...
Advertisement