NEN-EN 14190

Gypsum plasterboard products from reprocessing - Definitions, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 June 2005
Status: inactive
Page Count: 33
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
scope:

This European Standard specifies the characteristics and performance of products which have been produced from gypsum plasterboards manufactured according to EN 520 by reprocessing. Reprocessing may include cutting, perforating, edge profiling, decorating and laminating membranes of other materials for functional or decorative purposes, attaching fixings including supports e.g. for partitions. A fuller list of reprocessing operations is given in Annex B. Gypsum plasterboards subject to reprocessing operations may be suitable for extended applications such as suspended ceilings providing sound absorption, flooring, self decorative finishes, low emissivity characteristics, moisture vapour control and X-ray protection. The products are intended for use in wall, ceiling and floor applications, where they may be fixed direct to the background, or they are used in systems assembled in conjunction with the structure to form separate or suspended linings. The products offer a wide range of aesthetic solutions of modular or non-modular design. This standard covers the following product performance characteristics: reaction to fire, water vapour permeability, stability in case of ceiling elements, flexural strength (breaking load), impact resistance, thermal resistance. The following performance characteristics are linked to systems assembled with products from reprocessing: shear strength, direct airborne sound insulation and acoustic absorption to be measured according to the corresponding European test methods. If required, tests should be done on assembled systems simulating the end use conditions. This European standard also covers additional technical characteristics that are of importance for the use and acceptance of the product by the construction industry and the reference tests for these characteristics. It provides for the evaluation of conformity of the product to this standard. This standard does not cover gypsum plasterboard thermal/acoustic insulation composite panels and prefabricated gypsum wallboard panels according to prEN 13950 and prEN 13915, respectively.

Document History

July 1, 2014
Gypsum board products from reprocessing - Definitions, requirements and test methods
NEN-EN 14190 specifies the characteristics and performance of products which have been produced by reprocessing gypsum boards manufactured according to EN 520, EN 15283-1 and EN 15283-2. Reprocessing...
November 1, 2011
Gypsum plasterboard products from processing - Definitions, requirements and test methods
NEN-EN 14190 specifies the characteristics and performance of products which have been produced by reprocessing gypsum boards manufactured according to EN 520, EN 15283-1 and EN 15283-2. Reprocessing...
NEN-EN 14190
June 1, 2005
Gypsum plasterboard products from reprocessing - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of products which have been produced from gypsum plasterboards manufactured according to EN 520 by reprocessing. Reprocessing may...
May 1, 2001
Gypsum plasterboard from secondary processing - Definitions, requirements and test methods
This European Standard specifies the characteristics and performance of products which have been produced from gypsum plasterboards manufactured according to EN 520 by reprocessing. Reprocessing may...
Advertisement