NEN-EN 14990

Precast concrete products - Road traffic noise reducing devices and barriers - Requirements and test methods

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 27
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard specifies criteria and material-specific requirements of precast concrete noise barriers and acoustic elements to be used in the construction and rehabilitation of new and existing traffic roads. Furthermore, this European Standard describes test methods and defines quality control, type and scope of factory production control and certification of conformity, which can also be used for other Transport systems. In this case additional requirements could be necessary. This European Standard does not apply to load bearing components, such as posts or other supporting members, This European Standard does not apply to load bearing components, such as posts or other supporting members, properties of noise barriers and acoustic elements.

Document History

NEN-EN 14990
July 1, 2004
Precast concrete products - Road traffic noise reducing devices and barriers - Requirements and test methods
This European Standard specifies criteria and material-specific requirements of precast concrete noise barriers and acoustic elements to be used in the construction and rehabilitation of new and...
Advertisement