NEN-EN 14970

Knitted fabrics - Determination of stitch length and yarn linear density in weft knitted fabrics

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 15
ICS Code (Textile fabrics): 59.080.30
scope:

This European Standard specifies test methods for the determination of stitch length and yarn linear density of a weft knitted fabric. They can be applied to warp knitted fabrics, if it is possible to de-knit the fabric. The measurements will be applied to yarns from each knitting machine feeder and/or different patterning courses. The results can be used for the analysis of fabric fault, e.g. barré analysis.

Document History

February 1, 2006
Textiles - Knitted fabrics - Determination of stitch length and yarn linear density in weft knitted fabrics
This European Standard specifies test methods for the determination of stitch length and yarn linear density of a weft knitted fabric. They can be applied to warp knitted fabrics, if it is possible...
NEN-EN 14970
June 1, 2004
Knitted fabrics - Determination of stitch length and yarn linear density in weft knitted fabrics
This European Standard specifies test methods for the determination of stitch length and yarn linear density of a weft knitted fabric. They can be applied to warp knitted fabrics, if it is possible...
Advertisement